☰
LA4278-E
LA4278-E
Active
Description:  10 WATT 2 CHANNEL POWER AMPLIFIE
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4278-E Datasheet
History Price: $0.99000
In Stock: 9680
LA4278-E vs LA4708N-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
30W x 2 @ 2Ohm
Voltage - Supply
28V ~ 35V
9V ~ 16V
Features
-
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-SIPH
18-SIPH
Package / Case
10-SIP Exposed Pad
18-SIP Exposed Pad