☰
LA4278-E
LA4278-E
Active
Description:  10 WATT 2 CHANNEL POWER AMPLIFIE
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4278-E Datasheet
History Price: $0.99000
In Stock: 9680
LA4278-E vs LA4742L-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
45W x 4 @ 4Ohm
Voltage - Supply
28V ~ 35V
14.4V ~ 18V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-SIPH
25-HZIP
Package / Case
10-SIP Exposed Pad
25-SSIP Exposed Pad, Formed Leads