Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4282-E
LA4282-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 10W 12SIP
Manufacturer:
onsemi
Datasheet:
LA4282-E Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4282-E vs LA4461N-E
Part No
LA4282-E
LA4461N-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
12W x 1 @ 4Ohm
Voltage - Supply
10V ~ 40V
13.2V
Features
Thermal Shutdown Protection
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIP
10-SIPH
Package / Case
12-SIP Exposed Pad
10-SIP Exposed Pad