☰
LA4282-E
LA4282-E
Obsolete
Description:  IC AMP CLASS AB STEREO 10W 12SIP
Manufacturer:  onsemi
Datasheet:   LA4282-E Datasheet
History Price: Obsolete
In Stock: 2800
LA4282-E vs LA4510-E-ON
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
240mW x 1 @ 4Ohm
Voltage - Supply
10V ~ 40V
4.5V ~ 6V
Features
Thermal Shutdown Protection
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-
-10 ℃ ~ 60 ℃ (TA)
Supplier Device Package
12-SIP
9-SIP
Package / Case
12-SIP Exposed Pad
9-SIP