LA4282-E
LA4282-E
Obsolete
Description:  IC AMP CLASS AB STEREO 10W 12SIP
Manufacturer:  onsemi
Datasheet:   LA4282-E Datasheet
History Price: Obsolete
In Stock: 16000
LA4282-E vs LA4814V-TLM-E
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
700mW x 1 @ 8Ohm
Voltage - Supply
10V ~ 40V
2.7V ~ 7V
Features
Thermal Shutdown Protection
Depop, Standby
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-SIP
14-HSSOP
Package / Case
12-SIP Exposed Pad
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs