Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4422-E
LA4422-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER SE 1CH
Manufacturer:
onsemi
Datasheet:
LA4422-E Datasheet
History Price: Active
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4422-E vs LA4537M-TE-L-E
Part No
LA4422-E
LA4537M-TE-L-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
5.8W x 1 @ 4Ohm, 9W x 1 @ 4Ohm
8mW x 2 @ 16Ohm
Voltage - Supply
13.2V ~ 18V
0.9V ~ 4V
Features
-
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SIP
10-MFPS
Package / Case
10-SIP Exposed Tab
10-LSOP (0.173", 4.40mm Width)