☰
LA4422-E
LA4422-E
Active
Description:  AUDIO AMPLIFIER SE 1CH
Manufacturer:  onsemi
Datasheet:   LA4422-E Datasheet
History Price: Active
In Stock: 45920
LA4422-E vs LA4708N-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5.8W x 1 @ 4Ohm, 9W x 1 @ 4Ohm
30W x 2 @ 2Ohm
Voltage - Supply
13.2V ~ 18V
9V ~ 16V
Features
-
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-SIP
18-SIPH
Package / Case
10-SIP Exposed Tab
18-SIP Exposed Pad