Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4425A-E
LA4425A-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 6W 5SIPH
Manufacturer:
onsemi
Datasheet:
LA4425A-E Datasheet
History Price: Obsolete
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4425A-E vs LA47202P-E
Part No
LA4425A-E
LA47202P-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
4-Channel (Quad)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
47W x 4 @ 4Ohm
Voltage - Supply
5V ~ 16V
14.4V ~ 26V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
5-SIPH
25-HZIP
Package / Case
5-SIP
25-SSIP Formed Leads