☰
LA4425A-MTK-E
LA4425A-MTK-E
Obsolete
Description:  IC AMP CLASS AB MONO 6W 5SIPH
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 32160
LA4425A-MTK-E vs LA4227-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
3W x 2 @ 3Ohm
Voltage - Supply
5V ~ 16V
9V ~ 20V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
5-SIPH
12-DIP-F
Package / Case
5-SIP
12-DIP (0.300", 7.62mm)