☰
LA4425AN-D-E
LA4425AN-D-E
Obsolete
Description:  IC AMP CLASS AB MONO 6W 5SIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 18400
LA4425AN-D-E vs LA4282-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
10W x 2 @ 8Ohm
Voltage - Supply
5V ~ 16V
10V ~ 40V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
Thermal Shutdown Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-
Supplier Device Package
5-SIP
12-SIP
Package / Case
5-SIP
12-SIP Exposed Pad