LA4425AN-D-E
LA4425AN-D-E
Obsolete
Description:  IC AMP CLASS AB MONO 6W 5SIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 48000
LA4425AN-D-E vs LA4742L-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
4-Channel (Quad)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
45W x 4 @ 4Ohm
Voltage - Supply
5V ~ 16V
14.4V ~ 18V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
5-SIP
25-HZIP
Package / Case
5-SIP
25-SSIP Exposed Pad, Formed Leads