LA4425AN-D-E
LA4425AN-D-E
Obsolete
Description:  IC AMP CLASS AB MONO 6W 5SIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 48000
LA4425AN-D-E vs LA4809M-TLM-E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
160mW x 2 @ 16Ohm
Voltage - Supply
5V ~ 16V
3.6V ~ 17V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
Standby, Thermal Protection
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
5-SIP
12-MFPS
Package / Case
5-SIP
12-LSOP (0.173", 4.40mm Width) Exposed Pad