Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4440-E
LA4440-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER SE2CH/BTL
Manufacturer:
onsemi
Datasheet:
LA4440-E Datasheet
History Price: $1.94000
In Stock: 40880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4440-E vs LA42152L-E
Part No
LA4440-E
LA42152L-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 2 @ 4Ohm
15W x 2 @ 8Ohm
Voltage - Supply
13.2V
16.5V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
14-SIP
12-SIPH
Package / Case
14-SIP
12-SIP Exposed Pad