☰
LA4440-E
LA4440-E
Active
Description:  AUDIO AMPLIFIER SE2CH/BTL
Manufacturer:  onsemi
Datasheet:   LA4440-E Datasheet
History Price: $1.94000
In Stock: 11360
LA4440-E vs LA4282-E
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 2 @ 4Ohm
10W x 2 @ 8Ohm
Voltage - Supply
13.2V
10V ~ 40V
Features
-
Thermal Shutdown Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
14-SIP
12-SIP
Package / Case
14-SIP
12-SIP Exposed Pad