☰
LA4440-E
LA4440-E
Active
Description:  AUDIO AMPLIFIER SE2CH/BTL
Manufacturer:  onsemi
Datasheet:   LA4440-E Datasheet
History Price: $1.94000
In Stock: 40880
LA4440-E vs LA4425A-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
6W x 2 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
13.2V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
14-SIP
5-SIPH
Package / Case
14-SIP
5-SIP