Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4440J-E
LA4440J-E
Active
Linear - Amplifiers - Audio
Description:
6W 2-CHANNEL, BRIDGE 19W(TYP) PO
Manufacturer:
onsemi
Datasheet:
LA4440J-E Datasheet
History Price: Active
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4440J-E vs LA4535MC-BH
Part No
LA4440J-E
LA4535MC-BH
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
-
Class AB
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
8W x 2 @ 16Ohm
Voltage - Supply
-
0.9V ~ 4V
Features
-
Mute
Mounting Type
-
Surface Mount
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
-
10-SOIC
Package / Case
-
10-SOP (0.173", 4.40mm Width)