Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4445-E
LA4445-E
Active
Linear - Amplifiers - Audio
Description:
5.5W 2 CHANNEL AF POWER AMPLIFIE
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4445-E Datasheet
History Price: $0.80000
In Stock: 34640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4445-E vs LA4425F-E
Part No
LA4445-E
LA4425F-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
13.2V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-SIPH
5-SIPH
Package / Case
12-SIP Exposed Pad
5-SIP