☰
LA4446-E
LA4446-E
Active
Description:  TWO CHANNEL 5.5 WATT AF POWER AM
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4446-E Datasheet
History Price: Active
In Stock: 20240
LA4446-E vs LA42102-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
10W x 2 @ 8Ohm
Voltage - Supply
13.2V ~ 25V
10V ~ 17V
Features
-
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
13-SIPH
Package / Case
13-SIP
13-SIP Exposed Tab