Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4446-E
LA4446-E
Active
Linear - Amplifiers - Audio
Description:
TWO CHANNEL 5.5 WATT AF POWER AM
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4446-E Datasheet
History Price: Active
In Stock: 20240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4446-E vs LA4510-E-ON
Part No
LA4446-E
LA4510-E-ON
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
240mW x 1 @ 4Ohm
Voltage - Supply
13.2V ~ 25V
4.5V ~ 6V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-10 ℃ ~ 60 ℃ (TA)
Supplier Device Package
13-SIPH
9-SIP
Package / Case
13-SIP
9-SIP