Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4461N-E
LA4461N-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER BTL 1CH
Manufacturer:
onsemi
Datasheet:
LA4461N-E Datasheet
History Price: $0.94000
In Stock: 6480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4461N-E vs LA4445-E
Part No
LA4461N-E
LA4445-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
SANYO Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
12W x 1 @ 4Ohm
5.5W x 2 @ 4Ohm
Voltage - Supply
13.2V
13.2V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SIPH
12-SIPH
Package / Case
10-SIP Exposed Pad
12-SIP Exposed Pad