☰
LA4461N-E
LA4461N-E
Active
Description:  AUDIO AMPLIFIER BTL 1CH
Manufacturer:  onsemi
Datasheet:   LA4461N-E Datasheet
History Price: $0.94000
In Stock: 6480
LA4461N-E vs LA4632-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
12W x 1 @ 4Ohm
10W x 2 @ 8Ohm
Voltage - Supply
13.2V
13V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SIPH
12-SIPH
Package / Case
10-SIP Exposed Pad
12-SIP Exposed Pad