Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4485-U-E
LA4485-U-E
Active
Linear - Amplifiers - Audio
Description:
5 WATT, TWO CHANNEL POWER AMPLIF
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4485-U-E Datasheet
History Price: $0.78000
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4485-U-E vs LA4708N-E
Part No
LA4485-U-E
LA4708N-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 4Ohm
30W x 2 @ 2Ohm
Voltage - Supply
13.2V ~ 24V
9V ~ 16V
Features
-
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
13-SIPH
18-SIPH
Package / Case
13-SIP
18-SIP Exposed Pad