☰
LA4510-E-ON
LA4510-E-ON
Active
Description:  240 MILLI WATT AF POWER AMPLIFIE
Manufacturer:  onsemi
Datasheet:   LA4510-E-ON Datasheet
History Price: $0.31000
In Stock: 4480
LA4510-E-ON vs LA4635A-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono) with Stereo Headphones
2-Channel (Stereo)
Max Output Power x Channels @ Load
240mW x 1 @ 4Ohm
4.5mW x 2 @ 3Ohm
Voltage - Supply
4.5V ~ 6V
12V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-10 ℃ ~ 60 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
9-SIP
12-SIPH
Package / Case
9-SIP
12-SIP Exposed Pad