☰
LA4510-E
LA4510-E
Active
Description:  240 MILLI WATT AF POWER AMPLIFIE
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4510-E Datasheet
History Price: $0.31000
In Stock: 42720
LA4510-E vs LA4525-V-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono) with Stereo Headphones
2-Channel (Stereo)
Max Output Power x Channels @ Load
240mW x 1 @ 4Ohm
650mW x 2 @ 4Ohm
Voltage - Supply
4.5V ~ 6V
6V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-10 ℃ ~ 60 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
9-SIP
8-DIP
Package / Case
9-SIP
8-DIP (0.300", 7.62mm)