☰
LA4525-V-E
LA4525-V-E
Active
Description:  AUDIO AMPLIFIER SE 2CH
Manufacturer:  onsemi
Datasheet:   LA4525-V-E Datasheet
History Price: $0.85000
In Stock: 22540
LA4525-V-E vs LA4635B-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
650mW x 2 @ 4Ohm
-
Voltage - Supply
6V
12V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
8-DIP
12-SIPH
Package / Case
8-DIP (0.300", 7.62mm)
12-SIP Exposed Pad