Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4537MC-ZH
LA4537MC-ZH
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STER 8MW 10SOIC
Manufacturer:
onsemi
Datasheet:
LA4537MC-ZH Datasheet
History Price: Obsolete
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4537MC-ZH vs LA42152L-E
Part No
LA4537MC-ZH
LA42152L-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
8mW x 2 @ 16Ohm
15W x 2 @ 8Ohm
Voltage - Supply
0.9V ~ 4V
16.5V ~ 24V
Features
Mute
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SOIC
12-SIPH
Package / Case
10-SOP (0.173", 4.40mm Width)
12-SIP Exposed Pad