LA4537MC-ZH
LA4537MC-ZH
Obsolete
Description:  IC AMP CLASS AB STER 8MW 10SOIC
Manufacturer:  onsemi
Datasheet:   LA4537MC-ZH Datasheet
History Price: Obsolete
In Stock: 26000
LA4537MC-ZH vs LA4601N-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
8mW x 2 @ 16Ohm
7W x 2 @ 3Ohm
Voltage - Supply
0.9V ~ 4V
15V ~ 24V
Features
Mute
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SOIC
10-SIP
Package / Case
10-SOP (0.173", 4.40mm Width)
10-SIP Exposed Pad