Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
8mW x 2 @ 16Ohm
30W x 2 @ 2Ohm
Voltage - Supply
0.9V ~ 4V
9V ~ 16V
Features
Mute
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-SOIC
18-SIPH
Package / Case
10-SOP (0.173", 4.40mm Width)
18-SIP Exposed Pad