LA4537MC-ZH
LA4537MC-ZH
Obsolete
Description:  IC AMP CLASS AB STER 8MW 10SOIC
Manufacturer:  onsemi
Datasheet:   LA4537MC-ZH Datasheet
History Price: Obsolete
In Stock: 26000
LA4537MC-ZH vs LA47202P-N-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
8mW x 2 @ 16Ohm
47W x 4 @ 4Ohm
Voltage - Supply
0.9V ~ 4V
14.4V ~ 26V
Features
Mute
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-SOIC
25-HZIP
Package / Case
10-SOP (0.173", 4.40mm Width)
25-SSIP Formed Leads