☰
LA4601-E
LA4601-E
Active
Description:  AUDIO POWER AMPLIFIER FOR RADIO
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4601-E Datasheet
History Price: Active
In Stock: 41580
LA4601-E vs LA4282-E
Part No
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 3Ohm
10W x 2 @ 8Ohm
Voltage - Supply
15V ~ 24V
10V ~ 40V
Features
-
Thermal Shutdown Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
10-SIP
12-SIP
Package / Case
10-SIP Exposed Pad
12-SIP Exposed Pad