Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4601-E
LA4601-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO POWER AMPLIFIER FOR RADIO
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4601-E Datasheet
History Price: Active
In Stock: 23920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4601-E vs LA4525-V-E
Part No
LA4601-E
LA4525-V-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 3Ohm
650mW x 2 @ 4Ohm
Voltage - Supply
15V ~ 24V
6V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SIP
8-DIP
Package / Case
10-SIP Exposed Pad
8-DIP (0.300", 7.62mm)