☰
LA4601-E
LA4601-E
Active
Description:  AUDIO POWER AMPLIFIER FOR RADIO
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4601-E Datasheet
History Price: Active
In Stock: 41580
LA4601-E vs LA4631-E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 3Ohm
5W x 2 @ 4Ohm
Voltage - Supply
15V ~ 24V
5.5V ~ 22V
Features
-
Depop, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SIP
13-SIPH
Package / Case
10-SIP Exposed Pad
13-SIP Exposed Tab