☰
LA4601N-E
LA4601N-E
Active
Description:  AUDIO AMPLIFIER SE 2CH
Manufacturer:  onsemi
Datasheet:   LA4601N-E Datasheet
History Price: $0.81000
In Stock: 17040
LA4601N-E vs LA42152L-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 3Ohm
15W x 2 @ 8Ohm
Voltage - Supply
15V ~ 24V
16.5V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SIP
12-SIPH
Package / Case
10-SIP Exposed Pad
12-SIP Exposed Pad