☰
LA4601N-E
LA4601N-E
Active
Description:  AUDIO AMPLIFIER SE 2CH
Manufacturer:  onsemi
Datasheet:   LA4601N-E Datasheet
History Price: $0.81000
In Stock: 40120
LA4601N-E vs LA4708N-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 3Ohm
30W x 2 @ 2Ohm
Voltage - Supply
15V ~ 24V
9V ~ 16V
Features
-
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-SIP
18-SIPH
Package / Case
10-SIP Exposed Pad
18-SIP Exposed Pad