☰
LA4627N-E
LA4627N-E
Active
Description:  2-CH AUDIO FREQUENCY POWER AMP
Manufacturer:  onsemi
Datasheet:   LA4627N-E Datasheet
History Price: $1.30000
In Stock: 3280
LA4627N-E vs LA4425F-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
6W x 1 @ 4Ohm
Voltage - Supply
9V ~ 22V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-DIP-F
5-SIPH
Package / Case
12-DIP (0.300", 7.62mm)
5-SIP