Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4627N-E
LA4627N-E
Active
Linear - Amplifiers - Audio
Description:
2-CH AUDIO FREQUENCY POWER AMP
Manufacturer:
onsemi
Datasheet:
LA4627N-E Datasheet
History Price: $1.30000
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4627N-E vs LA4485-U-E
Part No
LA4627N-E
LA4485-U-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
SANYO Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
5W x 2 @ 4Ohm
Voltage - Supply
9V ~ 22V
13.2V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
12-DIP-F
13-SIPH
Package / Case
12-DIP (0.300", 7.62mm)
13-SIP