☰
LA4631-E
LA4631-E
Obsolete
Description:  IC AMP CLASS AB STEREO 5W 13SIPH
Manufacturer:  onsemi
Datasheet:   LA4631-E Datasheet
History Price: Obsolete
In Stock: 46400
LA4631-E vs LA42032-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 4Ohm
5W x 2 @ 8Ohm
Voltage - Supply
5.5V ~ 22V
5.5V ~ 15V
Features
Depop, Standby
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
13-SIPH
Package / Case
13-SIP Exposed Tab
13-SIP Exposed Tab