LA4631VC-XE
LA4631VC-XE
Obsolete
Description:  IC AMP CLASS AB STER 4.5W 12SIPH
Manufacturer:  onsemi
Datasheet:   LA4631VC-XE Datasheet
History Price: Obsolete
In Stock: 24400
LA4631VC-XE vs LA4510-E-ON
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
4.5W x 2 @ 3Ohm
240mW x 1 @ 4Ohm
Voltage - Supply
5.5V ~ 22V
4.5V ~ 6V
Features
Depop, Standby
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-10 ℃ ~ 60 ℃ (TA)
Supplier Device Package
12-SIPH
9-SIP
Package / Case
12-SIP Exposed Pad
9-SIP