☰
LA4632-E-ON
LA4632-E-ON
Active
Description:  10W TWO CHANNEL BTL AF POWER AMP
Manufacturer:  onsemi
Datasheet:   LA4632-E-ON Datasheet
History Price: $3.37000
In Stock: 25760
LA4632-E-ON vs LA4192-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
2.3W x 2 @ 4Ohm
Voltage - Supply
13V ~ 24V
9V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
12-DIP-F
Package / Case
12-SIP Exposed Pad
12-DIP (0.300", 7.62mm)