☰
LA4632-E
LA4632-E
Active
Description:  10W TWO CHANNEL BTL AF POWER AMP
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4632-E Datasheet
History Price: $3.37000
In Stock: 32640
LA4632-E vs LA42152L-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
15W x 2 @ 8Ohm
Voltage - Supply
13V ~ 24V
16.5V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
12-SIPH
Package / Case
12-SIP Exposed Pad
12-SIP Exposed Pad