☰
LA4635A-E
LA4635A-E
Active
Description:  2 CHANNEL BTL AF POWER AMPLIFIER
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4635A-E Datasheet
History Price: $0.93000
In Stock: 30680
LA4635A-E vs LA4425F-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
4.5mW x 2 @ 3Ohm
6W x 1 @ 4Ohm
Voltage - Supply
12V ~ 24V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-SIPH
5-SIPH
Package / Case
12-SIP Exposed Pad
5-SIP