Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4635A-E
LA4635A-E
Active
Linear - Amplifiers - Audio
Description:
2 CHANNEL BTL AF POWER AMPLIFIER
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4635A-E Datasheet
History Price: $0.93000
In Stock: 2360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4635A-E vs LA4446-E-ON
Part No
LA4635A-E
LA4446-E-ON
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
4.5mW x 2 @ 3Ohm
5.5W x 2 @ 4Ohm
Voltage - Supply
12V ~ 24V
13.2V ~ 25V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
13-SIPH
Package / Case
12-SIP Exposed Pad
13-SIP