☰
LA4635A-E
LA4635A-E
Active
Description:  2 CHANNEL BTL AF POWER AMPLIFIER
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4635A-E Datasheet
History Price: $0.93000
In Stock: 30680
LA4635A-E vs LA4461N-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
4.5mW x 2 @ 3Ohm
12W x 1 @ 4Ohm
Voltage - Supply
12V ~ 24V
13.2V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
10-SIPH
Package / Case
12-SIP Exposed Pad
10-SIP Exposed Pad