☰
LA4635A-E
LA4635A-E
Active
Description:  2 CHANNEL BTL AF POWER AMPLIFIER
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4635A-E Datasheet
History Price: $0.93000
In Stock: 27140
LA4635A-E vs LA4535MC-BH
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
4.5mW x 2 @ 3Ohm
8W x 2 @ 16Ohm
Voltage - Supply
12V ~ 24V
0.9V ~ 4V
Features
-
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
10-SOIC
Package / Case
12-SIP Exposed Pad
10-SOP (0.173", 4.40mm Width)