Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4635B-E
LA4635B-E
Active
Linear - Amplifiers - Audio
Description:
2 CHANNEL BTL AF POWER AMPLIFIER
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4635B-E Datasheet
History Price: $0.94000
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4635B-E vs LA4535MC-BH
Part No
LA4635B-E
LA4535MC-BH
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
8W x 2 @ 16Ohm
Voltage - Supply
12V ~ 24V
0.9V ~ 4V
Features
-
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
10-SOIC
Package / Case
12-SIP Exposed Pad
10-SOP (0.173", 4.40mm Width)