☰
LA4635B-E
LA4635B-E
Active
Description:  2 CHANNEL BTL AF POWER AMPLIFIER
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4635B-E Datasheet
History Price: $0.94000
In Stock: 32000
LA4635B-E vs LA4601N-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
7W x 2 @ 3Ohm
Voltage - Supply
12V ~ 24V
15V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
10-SIP
Package / Case
12-SIP Exposed Pad
10-SIP Exposed Pad