☰
LA4636-E
LA4636-E
Active
Description:  11 WATT 2 CHANNEL BTL AF POWER A
Manufacturer:  onsemi
Datasheet:   LA4636-E Datasheet
History Price: $0.73000
In Stock: 5120
LA4636-E vs LA4227-E
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
9W x 2 @ 6Ohm, 11W x 2 @ 4Ohm
3W x 2 @ 3Ohm
Voltage - Supply
12V ~ 24V
9V ~ 20V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
12-DIP-F
Package / Case
12-SIP Exposed Pad
12-DIP (0.300", 7.62mm)