☰
LA4708N-E
LA4708N-E
Obsolete
Description:  IC AMP CLASS AB STER 30W 18SIPH
Manufacturer:  onsemi
Datasheet:   LA4708N-E Datasheet
History Price: Obsolete
In Stock: 34480
LA4708N-E vs LA4425A-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
30W x 2 @ 2Ohm
6W x 1 @ 4Ohm
Voltage - Supply
9V ~ 16V
5V ~ 16V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
18-SIPH
5-SIPH
Package / Case
18-SIP Exposed Pad
5-SIP