Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4708N-E
LA4708N-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STER 30W 18SIPH
Manufacturer:
onsemi
Datasheet:
LA4708N-E Datasheet
History Price: Obsolete
In Stock: 34480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4708N-E vs LA4440-E
Part No
LA4708N-E
LA4440-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
30W x 2 @ 2Ohm
6W x 2 @ 4Ohm
Voltage - Supply
9V ~ 16V
13.2V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
18-SIPH
14-SIP
Package / Case
18-SIP Exposed Pad
14-SIP