☰
LA4708N-E
LA4708N-E
Obsolete
Description:  IC AMP CLASS AB STER 30W 18SIPH
Manufacturer:  onsemi
Datasheet:   LA4708N-E Datasheet
History Price: Obsolete
In Stock: 34480
LA4708N-E vs LA47536-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
30W x 2 @ 2Ohm
45W x 4 @ 4Ohm
Voltage - Supply
9V ~ 16V
14.4V ~ 26V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
18-SIPH
25-HZIP
Package / Case
18-SIP Exposed Pad
25-SSIP Exposed Pad, Formed Leads